Manufacturer: Texas Instruments
Win Source Part Number: 1255321-SN74LV540APW
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LV540
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): HD74LV540AT; HD74LV540ATELL; MC74LVX540DT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
IC BUFFER INVERT 5.5V 20TSSOP
IC BUFFER INVERT 5.5V 20TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1255321-SN74LV540APWR | 296-26559-6-ND | SN74LV540APWR | SN74LV540APWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV540APWR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |