Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV4066APWTG4 SN74LV4066APWTG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095141-SN74LV4066AP WTG4 Mounting: SMD (SMT) Bandwidth: 50 MHz Weight: 57.209338 mg Resistance: 75 Ω Number of Channels: 4 Number of Pins: 14 Propagation Delay: 10 ns Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSSOP Operating Supply Current: 20 µA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SPST Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Turn-On Delay Time: 25 ns Max Supply Current: 20 µA Turn-Off Delay Time: 25 ns Supply Type: Single
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095141-SN74LV4066AP WTG4 Mounting: SMD (SMT) Bandwidth: 50 MHz Weight: 57.209338 mg Resistance: 75 Ω Number of Channels: 4 Number of Pins: 14 Propagation Delay: 10 ns Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSSOP Operating Supply Current: 20 µA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SPST Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Turn-On Delay Time: 25 ns Max Supply Current: 20 µA Turn-Off Delay Time: 25 ns Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV4066APWTG4 - 1095141-SN74LV4066APWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV4066APWTG4
1095141-SN74LV4066APWTG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV4066APWTG4 1095141-SN74LV4066APWTG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095141-SN74LV4066AP WTG4 Mounting: SMD (SMT) Bandwidth: 50 MHz Weight: 57.209338 mg Resistance: 75 Ω Number of Channels: 4 Number of Pins: 14 Propagation Delay: 10 ns Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSSOP Operating Supply Current: 20 µA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SPST Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Turn-On Delay Time: 25 ns Max Supply Current: 20 µA Turn-Off Delay Time: 25 ns Supply Type: Single

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095141-SN74LV4066APWTG4
Mounting: SMD (SMT)
Bandwidth: 50 MHz
Weight: 57.209338 mg
Resistance: 75 Ω
Number of Channels: 4
Number of Pins: 14
Propagation Delay: 10 ns
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: TSSOP
Operating Supply Current: 20 µA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Throw Configuration: SPST
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 25 ns
Max Supply Current: 20 µA
Turn-Off Delay Time: 25 ns
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1095141-SN74LV4066APWTG4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LV4066APWTG4
Number of Pins 14
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3253PW-Q1AJ - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54F251A/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP
View Details
3 suppliers