5V 4:1 TWO-CHANNEL ANALOG MULTIP
5V 4:1 TWO-CHANNEL ANALOG MULTIP
5V 4:1 TWO-CHANNEL ANALOG MULTIP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-SN74LV4052ADYYRTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 1 to 5.5 volts |
| Ron | 75 ohms |
| tON | 14 ns |