Texas Instruments SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer SN74LV4051APWR

Description
8-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer - SN74LV4051APWR - Texas Instruments
Dallas, TX, United States
SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer
SN74LV4051APWR
SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer SN74LV4051APWR
8-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85

8-Channel Analog Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-3829-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-3829-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-3829-2-ND
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-3829-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-3829-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-3829-1-ND
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-3829-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-3829-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-3829-6-ND
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
35MHz 5.5V TSSOP Analog Switch and Multiplexer IC
747-SN74LV4051APWR
35MHz 5.5V TSSOP Analog Switch and Multiplexer IC 747-SN74LV4051APWR
8:1 Analog Mux/Demux IC, 35MHz, 5.5V, 1-Ch, 16-TSSOP, SMT Product overview: SN74LV4051APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4051APWR can be used for catalog matching and distributor lookup.

8:1 Analog Mux/Demux IC, 35MHz, 5.5V, 1-Ch, 16-TSSOP, SMT Product overview: SN74LV4051APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4051APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APWR - 191655-SN74LV4051APWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APWR
191655-SN74LV4051APWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APWR 191655-SN74LV4051APWR
Manufacturer: Texas Instruments Win Source Part Number: 191655-SN74LV4051APW R Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Family Name: SN74LV4051A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 14ns Channel Capacitance(CS off, CD off): 0.5pF, 23.4pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): HD74LV4051AT; 74LV4051PWDH; HD74LV4051ATELL; Introduction Date: March 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 191655-SN74LV4051APWR
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 35MHz
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Family Name: SN74LV4051A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 14ns, 14ns
Channel Capacitance(CS off, CD off): 0.5pF, 23.4pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): HD74LV4051AT; 74LV4051PWDH; HD74LV4051ATELL;
Introduction Date: March 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4051APWR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4051APWR
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - SN74LV4051APWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
SN74LV4051APWR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers SN74LV4051APWR
75Ω 1 TSSOP-16 Analog Switches / Multiplexers ROHS

75Ω 1 TSSOP-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LV4051APWR
Analog Switches, Multiplexers, Demultiplexers SN74LV4051APWR
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LV4051APWR 296-3829-2-ND 747-SN74LV4051APWR 191655-SN74LV4051APWR SN74LV4051APWR SN74LV4051APWR SN74LV4051APWR
Product Name SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers 35MHz 5.5V TSSOP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APWR Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 22 ohms 75 ohms 1.3 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data