The SN74LV4051A is an 8-channel CMOS analog multiplexer and demultiplexer designed for 1.65V to 5.5V VCC operation, handling both analog and digital signals with up to 5.5V peak amplitude in either direction. It is available in a 16-pin TSSOP package measuring 5mm × 6.4mm, with an operating temperature range of -40°C to 85°C. The device features individual switch controls, low crosstalk, and latch-up performance exceeding 100mA per JESD78, Class II. ESD protection exceeds 2000V human-body model, 200V machine model, and 1000V charged-device model.
8-Channel Analog Multiplexer/Demultip
8:1 Analog Multiplexer IC, 35MHz, 2V-5.5V, 1-Ch, TSSOP Product overview: SN74LV4051APW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 2V, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 2V, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4051APW can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 082374-SN74LV4051APW
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 35MHz
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 14ns, 14ns
Channel Capacitance(CS off, CD off): 0.5pF, 23.4pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Communications & Networking
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
IC, MUX/DEMUX, ANA, SMD, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:2V to 5.5V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4051APW | 747-SN74LV4051APW | 296-26556-5-ND | 082374-SN74LV4051APW | SN74LV4051APW | 29AH7673 |
| Product Name | SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer | 35MHz 2V 5.5V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APW | Analog Switches, Multiplexers, Demultiplexers | Ic, Mux/demux, Ana, Smd, Tssop-16; Multiplexer Configuration Texas Instruments |
| Configuration | 1 X 1:8 MUX | 8x1 | 8x1 | |||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | |
| Ron | 22 ohms | 75 ohms | 75 ohms | 100 ohms |