Texas Instruments SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer SN74LV4051AN

Description
8-Channel Analog Multiplexer/Demultip lexer 16-PDIP -40 to 85
Request a Quote Datasheet
Description
8-Channel Analog Multiplexer/Demultip lexer 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer - SN74LV4051AN - Texas Instruments
Dallas, TX, United States
SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer
SN74LV4051AN
SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer SN74LV4051AN
8-Channel Analog Multiplexer/Demultip lexer 16-PDIP -40 to 85

8-Channel Analog Multiplexer/Demultiplexer 16-PDIP -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051AN - 896716-SN74LV4051AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051AN
896716-SN74LV4051AN
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051AN 896716-SN74LV4051AN
Manufacturer: Texas Instruments Win Source Part Number: 896716-SN74LV4051AN Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74LV4051 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-3828-5-ND, 296-3828-5, -SN74LV4051AN-NDR, SN74LV4051ANE4-ND, -SN74LV4051ANE4, -296-3828-5, SN74LV4051ANE4, -SN74LV4051ANE4-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896716-SN74LV4051AN
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74LV4051
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-3828-5-ND, 296-3828-5, -SN74LV4051AN-NDR, SN74LV4051ANE4-ND, -SN74LV4051ANE4, -296-3828-5, SN74LV4051ANE4, -SN74LV4051ANE4-NDR

Buy Now Datasheet
Singapore, Singapore
35MHz 5.5V Analog Switch and Multiplexer IC
747-SN74LV4051AN
35MHz 5.5V Analog Switch and Multiplexer IC 747-SN74LV4051AN
8:1 Analog Mux/Demux IC, 35MHz, 5.5V, PDIP Product overview: SN74LV4051AN from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4051AN can be used for catalog matching and distributor lookup.

8:1 Analog Mux/Demux IC, 35MHz, 5.5V, PDIP Product overview: SN74LV4051AN from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4051AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-3828-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-3828-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-3828-5-ND
1 Circuit IC Switch 8:1 75Ohm 16-PDIP

1 Circuit IC Switch 8:1 75Ohm 16-PDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051AN - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4051AN
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4051AN
IC MUX/DEMUX 8X1 16DIP

IC MUX/DEMUX 8X1 16DIP

Supplier's Site Datasheet
Ic, Mux/demux, Smd, Pdip16, 5V; Multiplexer Configuration Texas Instruments - 26AJ9617 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mux/demux, Smd, Pdip16, 5V; Multiplexer Configuration Texas Instruments
26AJ9617
Ic, Mux/demux, Smd, Pdip16, 5V; Multiplexer Configuration Texas Instruments 26AJ9617
IC, MUX/DEMUX, SMD, PDIP16, 5V; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:2V to 5.5V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

IC, MUX/DEMUX, SMD, PDIP16, 5V; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:2V to 5.5V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - SN74LV4051AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LV4051AN
Analog Switches, Multiplexers, Demultiplexers SN74LV4051AN
1 Circuit IC Switch 8:1 75Ohm 16-PDIP

1 Circuit IC Switch 8:1 75Ohm 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LV4051AN 896716-SN74LV4051AN 747-SN74LV4051AN 296-3828-5-ND SN74LV4051AN 26AJ9617 SN74LV4051AN
Product Name SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051AN 35MHz 5.5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Ic, Mux/demux, Smd, Pdip16, 5V; Multiplexer Configuration Texas Instruments Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 22 ohms 75 ohms 1.3 ohms 100 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products