5V 8:1 ONE-CHANNEL GENERAL-PURPO
5V 8:1 ONE-CHANNEL GENERAL-PURPO
5V 8:1 ONE-CHANNEL GENERAL-PURPO
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-SN74LV4051ADYYRCT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 1 to 5.5 volts |
| Ron | 75 ohms |
| tON | 14 ns |