8-Channel Analog Multiplexer/Demultip
8:1 Analog Mux/Demux IC, 35MHz, 5.5V, 1-Ch, 8-In, 75R, TVSOP Product overview: SN74LV4051ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4051ADGVR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 75Ohm 16-TVSOP
1 Circuit IC Switch 8:1 75Ohm 16-TVSOP
1 Circuit IC Switch 8:1 75Ohm 16-TVSOP
1 Circuit IC Switch 8:1 75Ohm 16-TVSOP
IC MUX/DEMUX 8X1 16TVSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4051ADGVR | 747-SN74LV4051ADGVR | 296-SN74LV4051ADGVRDKR-ND | SN74LV4051ADGVR | SN74LV4051ADGVR |
| Product Name | SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer | 35MHz 5.5V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 22 ohms | 75 ohms | 75 ohms | 1.3 ohms |