The SN74LV4051A is an 8-channel CMOS analog multiplexer and demultiplexer designed for 1.65V to 5.5V VCC operation, supporting mixed-mode voltage signaling on all ports. It is available in a 16-pin SSOP (DB) package measuring 6.5mm × 4.4mm, with an operating temperature range of -40°C to 85°C. The device features individual switch controls, low crosstalk, and latch-up performance exceeding 100mA per JESD78, Class II. ESD protection exceeds 2000V HBM, 200V MM, and 1000V CDM. It handles analog and digital signals up to 5.5V peak in either direction, suitable for signal gating, multiplexing, and conversion systems.
8-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 8:1 75Ohm 16-SSOP
1 Circuit IC Switch 8:1 75Ohm 16-SSOP
1 Circuit IC Switch 8:1 75Ohm 16-SSOP
8:1 Analog Mux/Demux IC, 35MHz BW, 2V-5.5V, 1-Ch, SSOP Product overview: SN74LV4051ADBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 2V, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 2V, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4051ADBR can be used for catalog matching and distributor lookup.
IC MUX/DEMUX 8X1 16SSOP
1 Circuit IC Switch 8:1 75Ohm 16-SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4051ADBR | 296-SN74LV4051ADBRCT-ND | 747-SN74LV4051ADBR | SN74LV4051ADBR | SN74LV4051ADBR |
| Product Name | SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | 35MHz 2V 5.5V SSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 22 ohms | 75 ohms | 1.3 ohms | 75 ohms |