Texas Instruments SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO SN74LV4046APW

Description
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO - SN74LV4046APW - Texas Instruments
Dallas, TX, United States
SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO
SN74LV4046APW
SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO SN74LV4046APW
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-TSSOP -40 to 85

High-Speed CMOS Logic Phase-Locked Loop with VCO 16-TSSOP -40 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-49907-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-49907-ND
Clock Generators, PLLs, Frequency Synthesizers 296-49907-ND
"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LV4046APW
1255285-SN74LV4046APW
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LV4046APW 1255285-SN74LV4046APW
Manufacturer: Texas Instruments Win Source Part Number: 1255285-SN74LV4046AP W Packaging: Tube Type: Phase Lock Loop (PLL) Mounting Style: SMD Frequency - Max: 38MHz Input: CMOS, TTL Output: CMOS, TTL PLL: Yes Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 74LV4046 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255285-SN74LV4046APW
Packaging: Tube
Type: Phase Lock Loop (PLL)
Mounting Style: SMD
Frequency - Max: 38MHz
Input: CMOS, TTL
Output: CMOS, TTL
PLL: Yes
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV4046
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Singapore, Singapore
Clock and Timing IC
728-SN74LV4046APW
Clock and Timing IC 728-SN74LV4046APW
HIGH-SPEED CMOS LOGIC PHASE-LOCKED LOOP WITH VCO Product overview: SN74LV4046APW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SN74LV4046APW can be used for catalog matching and distributor lookup.

HIGH-SPEED CMOS LOGIC PHASE-LOCKED LOOP WITH VCO Product overview: SN74LV4046APW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SN74LV4046APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LV4046APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SN74LV4046APW
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SN74LV4046APW
IC PHASE LOCK LOOP 16TSSOP

IC PHASE LOCK LOOP 16TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - SN74LV4046APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SN74LV4046APW
Clock Generators, PLLs, Frequency Synthesizers SN74LV4046APW
Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173", 4.40mm Width)

Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Logic, Pll Cmos Logc W/vco Hs, 16Tssop; Frequency Texas Instruments - 37AJ1186 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Pll Cmos Logc W/vco Hs, 16Tssop; Frequency Texas Instruments
37AJ1186
Logic, Pll Cmos Logc W/vco Hs, 16Tssop; Frequency Texas Instruments 37AJ1186
LOGIC, PLL CMOS LOGC W/VCO HS, 16TSSOP; Frequency:38MHz; PLL Type:VCO; No. of Pins:16Pins; PLL Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

LOGIC, PLL CMOS LOGC W/VCO HS, 16TSSOP; Frequency:38MHz; PLL Type:VCO; No. of Pins:16Pins; PLL Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LV4046APW - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SN74LV4046APW
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SN74LV4046APW
IC PLL CMOS LOGC W/VCO HS16TSSOP

IC PLL CMOS LOGC W/VCO HS16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Timers IC Clocks IC Phase-locked Loops (PLL) IC Phase-locked Loops (PLL) IC Clocks
Product Number SN74LV4046APW 296-49907-ND 1255285-SN74LV4046APW 728-SN74LV4046APW SN74LV4046APW SN74LV4046APW 37AJ1186 SN74LV4046APW
Product Name SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LV4046APW Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Logic, Pll Cmos Logc W/vco Hs, 16Tssop; Frequency Texas Instruments Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS; TTL CMOS; TTL; CMOS, TTL 16-TSSOP CMOS; TTL; CMOS, TTL
Package Type PDIP,SO,SOIC,TSSOP,TVSOP Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount Rail/Tube Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Frequency 70 MHz 38 MHz 38 MHz 38 MHz 1 MHz 38 MHz 38 MHz 38 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC421A100 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A100RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
CDC421A125 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A125RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
6 suppliers