High-Speed CMOS Logic Phase-Locked Loop with VCO 16-SOIC -40 to 85
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1255282-SN74LV4046AD
Packaging: Tape and Reel
Type: Phase Lock Loop (PLL)
Mounting Style: SMD
Frequency - Max: 38MHz
Input: CMOS, TTL
Output: CMOS, TTL
PLL: Yes
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV4046
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-SOIC -40 to 85 Product overview: SN74LV4046ADRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SN74LV4046ADRG4 can be used for catalog matching and distributor lookup.
IC LOGIC PLL W/VCO 16-SOIC
IC PHASE LOCK LOOP 16SOIC
Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | SN74LV4046ADRG4 | SN74LV4046ADRG4-ND | 1255282-SN74LV4046ADRG4 | 728-SN74LV4046ADRG4 | SN74LV4046ADRG4 | SN74LV4046ADRG4 | SN74LV4046ADRG4 |
| Product Name | SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LV4046ADRG4 | SOIC Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | ||
| Package Type | PDIP,SO,SOIC,TSSOP,TVSOP | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Tape and Reel | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |