High-Speed CMOS Logic Phase-Locked Loop with VCO 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 749412-SN74LV4046AD
Manufacturer Homepage: www.ti.com
Reference case: SOP16
Reference Date Code: 0727+G4
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-SOIC -40 to 85 Product overview: SN74LV4046AD from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SN74LV4046AD can be used for catalog matching and distributor lookup.
IC PLL CMOS LOGIC W/VCO HS16SOIC
Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154", 3.90mm Width)
IC PHASE LOCK LOOP 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | SN74LV4046AD | 749412-SN74LV4046AD | 296-34057-5-ND | 728-SN74LV4046AD | SN74LV4046AD | SN74LV4046AD | SN74LV4046AD |
| Product Name | SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LV4046AD | Clock Generators, PLLs, Frequency Synthesizers | SOIC Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; TTL | CMOS; TTL; CMOS, TTL | 16-SOIC | |||
| Package Type | PDIP,SO,SOIC,TSSOP,TVSOP | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 1 MHz |