Texas Instruments SN74LV4040A 12-Bit Asynchronous Binary Counter SN74LV4040APWT

Description
12-Bit Asynchronous Binary Counter 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit Asynchronous Binary Counter 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4040A 12-Bit Asynchronous Binary Counter - SN74LV4040APWT - Texas Instruments
Dallas, TX, United States
SN74LV4040A 12-Bit Asynchronous Binary Counter
SN74LV4040APWT
SN74LV4040A 12-Bit Asynchronous Binary Counter SN74LV4040APWT
12-Bit Asynchronous Binary Counter 16-TSSOP -40 to 85

12-Bit Asynchronous Binary Counter 16-TSSOP -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-SN74LV4040APWTTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74LV4040APWTTR-ND
Counters, Dividers 296-SN74LV4040APWTTR-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
 - SN74LV4040APWT - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258938-SN74LV4040APWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258938-SN74LV4040APWT
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258938-SN74LV4040APWT
Win Source Part Number: 1258938-SN74LV4040AP WT Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LV Standard Package: 250 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 95 MHz Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-28668-2,296-2866 8-1,-296-28668-1,-SN 74LV4040APWTR,-SN74L V4040APWTG4R,296-SN7 4LV4040APWTTR,SN74LV 4040APWTE4,2156-SN74 LV4040APWT,296-28668 -6,SN74LV4040APWTG4, 296-SN74LV4040APWTDK R,-SN74LV4040APWTE4R ,SN74LV4040APWT,TEXT ISSN74LV4040APWT,-SN 74LV4040APWTG4,296-2 8668-1,296-28668-2,- SN74LV4040APWTE4,SN7 4LV4040APWTE4,SN74LV 4040APWTG4,296-SN74L V4040APWTCT,296-2866 8-6 Base Product Number: 74LV4040

Win Source Part Number: 1258938-SN74LV4040APWT
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LV
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 95 MHz
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-28668-2,296-28668-1,-296-28668-1,-SN74LV4040APWTR,-SN74LV4040APWTG4R,296-SN74LV4040APWTTR,SN74LV4040APWTE4,2156-SN74LV4040APWT,296-28668-6,SN74LV4040APWTG4,296-SN74LV4040APWTDKR,-SN74LV4040APWTE4R,SN74LV4040APWT,TEXTISSN74LV4040APWT,-SN74LV4040APWTG4,296-28668-1,296-28668-2,-SN74LV4040APWTE4,SN74LV4040APWTE4,SN74LV4040APWTG4,296-SN74LV4040APWTCT,296-28668-6
Base Product Number: 74LV4040

Buy Now Datasheet
Counters, Dividers - SN74LV4040APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV4040APWT
Counters, Dividers SN74LV4040APWT
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now
Counters, Dividers - SN74LV4040APWT - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74LV4040APWT
Counters, Dividers SN74LV4040APWT
IC COUNTER BINARY ASYNC 16TSSOP

IC COUNTER BINARY ASYNC 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV4040APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV4040APWT
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV4040APWT
IC BINARY COUNTER 12BIT 16TSSOP

IC BINARY COUNTER 12BIT 16TSSOP

Supplier's Site
Logic - Counters, Dividers - SN74LV4040APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV4040APWT
Logic - Counters, Dividers SN74LV4040APWT
IC COUNTER BINARY ASYNC 16TSSOP

IC COUNTER BINARY ASYNC 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV4040APWT 296-SN74LV4040APWTTR-ND SN74LV4040APWT 1258938-SN74LV4040APWT SN74LV4040APWT SN74LV4040APWT SN74LV4040APWT SN74LV4040APWT
Product Name SN74LV4040A 12-Bit Asynchronous Binary Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Category Asynchronous Asynchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 5.5 2 V ~ 5.5 V 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP16 SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173", 4.40mm Width) SSOP
Logic Family LV-A CMOS
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC161 Synchronous 4-Bit Binary Counters - 84075012A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HCT4020MG4 - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
2 suppliers
CD4040B-MIL CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers