12-Bit Asynchronous Binary Counter 16-TSSOP -40 to 85
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 030253-SN74LV4040APW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 95MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LV4040APWRG4; SN74LV4040APWTE4; SN74LV4040APW; SN74LV4040APWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC, 12BIT BINARY COUNTER, TSSOP-16; Logic Family / Base Number:74LV4040; Counter Type:Binary, Asynchronous; Clock Frequency:185MHz; Count Maximum:4095; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply VoltageRoHS Compliant: Yes
IC 12-BIT ASYNC BIN CNTR16-TSSOP
IC BINARY COUNTER 12BIT 16TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV4040APWR | 296-3824-2-ND | 030253-SN74LV4040APWR | 28AH5160 | SN74LV4040APWR | SN74LV4040APWR | SN74LV4040APWR |
| Product Name | SN74LV4040A 12-Bit Asynchronous Binary Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74LV4040APWR | Ic, 12Bit Binary Counter, Tssop-16; Logic Family / Base Number Texas Instruments | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Asynchronous | Asynchronous | Synchronous | ||||
| Supply Voltage | 3.3V; 5V; 5.5 | 2 V ~ 5.5 V | 2V | 2 V ~ 5.5 V | |||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | LV-A | ||||||
| Number of Stages (Bits) | 12 bits |