IC MF/CFG 1-CIR 3-IN 20-TSSOP
IC MF/CFG 1-CIR 3-IN 20-TSSOP
IC MF/CFG 1-CIR 3-IN 20-TSSOP
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74LV3T99PWRCT-ND |
| Product Name | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function |
| Supply Voltage | 1.6V ~ 5.5V |
| Output Type | 3-State |
| Inputs | 3 |
| Features | Schmitt Trigger |