Texas Instruments SN74LV393A-EP Enhanced Product Dual 4-Bit Binary Counters SN74LV393ATPWREP

Description
Enhanced Product Dual 4-Bit Binary Counters 14-TSSOP -40 to 105
Request a Quote Datasheet
Description
Enhanced Product Dual 4-Bit Binary Counters 14-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV393A-EP Enhanced Product Dual 4-Bit Binary Counters - SN74LV393ATPWREP - Texas Instruments
Dallas, TX, United States
SN74LV393A-EP Enhanced Product Dual 4-Bit Binary Counters
SN74LV393ATPWREP
SN74LV393A-EP Enhanced Product Dual 4-Bit Binary Counters SN74LV393ATPWREP
Enhanced Product Dual 4-Bit Binary Counters 14-TSSOP -40 to 105

Enhanced Product Dual 4-Bit Binary Counters 14-TSSOP -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258936-SN74LV393ATPWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258936-SN74LV393ATPWREP
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258936-SN74LV393ATPWREP
Win Source Part Number: 1258936-SN74LV393ATP WREP Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LV Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 70 MHz Voltage - Supply: 2 V ~ 5.5 V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22313-6R,296-223 13-1,296-22313-1R,-2 96-22313-1,-V62/0469 5-01XE,296-22313-2,T EXTISSN74LV393ATPWRE P,V62/04695-01XE,-29 6-22313-1R,2156-SN74 LV393ATPWREP,296-223 13-6,-SN74LV393ATPWR EPR,296-22313-2R,-29 6-22313-1,-V62/04695 -01XER Base Product Number: 74LV393

Win Source Part Number: 1258936-SN74LV393ATPWREP
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LV
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 70 MHz
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22313-6R,296-22313-1,296-22313-1R,-296-22313-1,-V62/04695-01XE,296-22313-2,TEXTISSN74LV393ATPWREP,V62/04695-01XE,-296-22313-1R,2156-SN74LV393ATPWREP,296-22313-6,-SN74LV393ATPWREPR,296-22313-2R,-296-22313-1,-V62/04695-01XER
Base Product Number: 74LV393

Buy Now Datasheet
 - SN74LV393ATPWREP - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Counters, Dividers - 296-22313-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-22313-2-ND
Counters, Dividers 296-22313-2-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Buy Now Datasheet
Counters, Dividers - SN74LV393ATPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV393ATPWREP
Counters, Dividers SN74LV393ATPWREP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Buy Now
Logic - Counters, Dividers - SN74LV393ATPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV393ATPWREP
Logic - Counters, Dividers SN74LV393ATPWREP
IC DUAL 4BIT BIN COUNTER 14TSSOP

IC DUAL 4BIT BIN COUNTER 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV393ATPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV393ATPWREP
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV393ATPWREP
IC BIN COUNTER DL 4BIT 14TSSOP

IC BIN COUNTER DL 4BIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV393ATPWREP 1258936-SN74LV393ATPWREP SN74LV393ATPWREP 296-22313-2-ND SN74LV393ATPWREP SN74LV393ATPWREP SN74LV393ATPWREP
Product Name SN74LV393A-EP Enhanced Product Dual 4-Bit Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5.5 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type TSSOP SSOP SOP; SSOP; TSSOP14 TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Logic Family LV-A CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4521B CMOS 24-Stage Frequency Divider - CD4521BE - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 4516BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Counters, Dividers - 74196PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP (0.300\", 7.62mm)
Clock Frequency 50 MHz
View Details
2 suppliers
SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters - SN74ALS869NT - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers