Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Win Source Part Number: 1258934-SN74LV393APW
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LV
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 70 MHz
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LV393APWT,
Base Product Number: SN74LV39
IC DUAL 4BIT BINRY COUNTR14TSSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
IC BIN COUNTER DL 4BIT 14TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV393APWT-ND | 1258934-SN74LV393APWT | SN74LV393APWT | SN74LV393APWT | SN74LV393APWT |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous; Synchronous / Asynchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP |