Texas Instruments Standard Linear and Logic Dual 150MHz 5.5V TSSOP Logic IC SN74LV393APWRG4

Description
Dual 4-Bit Up Counter, 150MHz, 5.5V, TSSOP, Neg Edge Product overview: SN74LV393APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 5.5V, TSSOP, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-SN74LV393APWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 4-Bit Up Counter, 150MHz, 5.5V, TSSOP, Neg Edge Product overview: SN74LV393APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 5.5V, TSSOP, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-SN74LV393APWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 150MHz 5.5V TSSOP Logic IC
731-SN74LV393APWRG4
Dual 150MHz 5.5V TSSOP Logic IC 731-SN74LV393APWRG4
Dual 4-Bit Up Counter, 150MHz, 5.5V, TSSOP, Neg Edge Product overview: SN74LV393APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 5.5V, TSSOP, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-SN74LV393APWRG4 can be used for catalog matching and distributor lookup.

Dual 4-Bit Up Counter, 150MHz, 5.5V, TSSOP, Neg Edge Product overview: SN74LV393APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 5.5V, TSSOP, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-SN74LV393APWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 731-SN74LV393APWRG4
Product Name Dual 150MHz 5.5V TSSOP Logic IC
Gate Type Counter
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details