Texas Instruments SN74LV393A Dual 4-Bit Binary Counters SN74LV393ADR

Description
Dual 4-Bit Binary Counters 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Bit Binary Counters 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV393A Dual 4-Bit Binary Counters - SN74LV393ADR - Texas Instruments
Dallas, TX, United States
SN74LV393A Dual 4-Bit Binary Counters
SN74LV393ADR
SN74LV393A Dual 4-Bit Binary Counters SN74LV393ADR
Dual 4-Bit Binary Counters 14-SOIC -40 to 85

Dual 4-Bit Binary Counters 14-SOIC -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-11664-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-11664-2-ND
Counters, Dividers 296-11664-2-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-11664-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-11664-6-ND
Counters, Dividers 296-11664-6-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-11664-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-11664-1-ND
Counters, Dividers 296-11664-1-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258935-SN74LV393ADR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258935-SN74LV393ADR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258935-SN74LV393ADR
Win Source Part Number: 1258935-SN74LV393ADR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LV Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 70 MHz Voltage - Supply: 2 V ~ 5.5 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV393ADRG4,-SN74 LV393ADRR,SN74LV393A DRG4,-296-11664-1,SN 74LV393ADRE4,-SN74LV 393ADRE4,SN74LV393AD RE4,-SN74LV393ADRG4R ,296-11664-1,296-116 64-2,-SN74LV393ADRG4 ,296-11664-6R,296-11 664-6,-296-11664-1,- SN74LV393ADRE4R Base Product Number: 74LV393

Win Source Part Number: 1258935-SN74LV393ADR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LV
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 70 MHz
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LV393ADRG4,-SN74LV393ADRR,SN74LV393ADRG4,-296-11664-1,SN74LV393ADRE4,-SN74LV393ADRE4,SN74LV393ADRE4,-SN74LV393ADRG4R,296-11664-1,296-11664-2,-SN74LV393ADRG4,296-11664-6R,296-11664-6,-296-11664-1,-SN74LV393ADRE4R
Base Product Number: 74LV393

Buy Now Datasheet
Counters, Dividers - SN74LV393ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV393ADR
Counters, Dividers SN74LV393ADR
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV393ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV393ADR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV393ADR
IC BINARY COUNTR DL 4BIT 14SOIC

IC BINARY COUNTR DL 4BIT 14SOIC

Supplier's Site
Logic - Counters, Dividers - SN74LV393ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV393ADR
Logic - Counters, Dividers SN74LV393ADR
IC DUAL 4-BIT BIN CNTRS 14-SOIC

IC DUAL 4-BIT BIN CNTRS 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV393ADR 296-11664-2-ND 1258935-SN74LV393ADR SN74LV393ADR SN74LV393ADR SN74LV393ADR
Product Name SN74LV393A Dual 4-Bit Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 5.5 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family LV-A
Number of Stages (Bits) 4 bits
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - CD4011 - 240303-CD4011 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LS169B Synchronous 4-Bit Up/Down Binary Counters - 8001802EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
Counters, Dividers - 74LS161PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Counters, Dividers - CD40161BMW/883 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.5V; 3 V ~ 15 V
Package Type 16-CFlatpack
Clock Frequency 14 MHz
View Details