Texas Instruments Standard Linear and Logic 8-bit 205MHz 16mA Logic IC SN74LV374AZQNR

Description
8-Bit D-Type Flip-Flop Driver, 205MHz, 16mA, VFBGA Product overview: SN74LV374AZQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 205MHz, 16mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 205MHz, 16mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV374AZQNR can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit D-Type Flip-Flop Driver, 205MHz, 16mA, VFBGA Product overview: SN74LV374AZQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 205MHz, 16mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 205MHz, 16mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV374AZQNR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 205MHz 16mA Logic IC - 706-SN74LV374AZQNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 205MHz 16mA Logic IC
706-SN74LV374AZQNR
8-bit 205MHz 16mA Logic IC 706-SN74LV374AZQNR
8-Bit D-Type Flip-Flop Driver, 205MHz, 16mA, VFBGA Product overview: SN74LV374AZQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 205MHz, 16mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 205MHz, 16mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV374AZQNR can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop Driver, 205MHz, 16mA, VFBGA Product overview: SN74LV374AZQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 205MHz, 16mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 205MHz, 16mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV374AZQNR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LV374AZQNR
Product Name 8-bit 205MHz 16mA Logic IC
Gate Type Buffer/Driver; D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC3G14GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 54LS26FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details