Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LV374ATPWE4

Description
Win Source Part Number: 1258415-SN74LV374ATP WE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 70 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV37 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258415-SN74LV374ATP WE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 70 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV37 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258415-SN74LV374ATPWE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258415-SN74LV374ATPWE4
Win Source Part Number: 1258415-SN74LV374ATP WE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 70 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV37 Product Status: Obsolete

Win Source Part Number: 1258415-SN74LV374ATPWE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LV
Type: D-Type
Standard Package: 70
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LV37
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74LV374ATPWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74LV374ATPWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV374ATPWE4
Logic - Flip Flops SN74LV374ATPWE4
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258415-SN74LV374ATPWE4 SN74LV374ATPWE4 SN74LV374ATPWE4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10.1 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVC574D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Logic - Flip Flops - 74AC821SPC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details