Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LV374ATDBG4

Description
Win Source Part Number: 1258410-SN74LV374ATD BG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 70 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV37 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258410-SN74LV374ATD BG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 70 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV37 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258410-SN74LV374ATDBG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258410-SN74LV374ATDBG4
Win Source Part Number: 1258410-SN74LV374ATD BG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 70 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV37 Product Status: Obsolete

Win Source Part Number: 1258410-SN74LV374ATDBG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LV
Type: D-Type
Standard Package: 70
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LV37
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74LV374ATDBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 1258410-SN74LV374ATDBG4 SN74LV374ATDBG4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10.1 ns
fMAX 150 MHz
Low-level Output Current (Sink) 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3982-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Flip Flops - 5474FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details