Texas Instruments Standard Linear and Logic 75MHz TSSOP Logic IC SN74LV374APW

Description
Octal D-Type Flip-Flop, 3-State, 75MHz, 20-TSSOP, CMOS Product overview: SN74LV374APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 75MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV374APW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D-Type Flip-Flop, 3-State, 75MHz, 20-TSSOP, CMOS Product overview: SN74LV374APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 75MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV374APW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75MHz TSSOP Logic IC
706-SN74LV374APW
75MHz TSSOP Logic IC 706-SN74LV374APW
Octal D-Type Flip-Flop, 3-State, 75MHz, 20-TSSOP, CMOS Product overview: SN74LV374APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 75MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV374APW can be used for catalog matching and distributor lookup.

Octal D-Type Flip-Flop, 3-State, 75MHz, 20-TSSOP, CMOS Product overview: SN74LV374APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 75MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV374APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LV374APW
Product Name 75MHz TSSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

 - 5409/BCA - Rochester Electronics
Specs
Gate Type AND; OR
Output Type Open Collector
IC Package Type Other; CFP14
View Details
4 suppliers
Dual 1BIT Logic IC - 706-74AHCT74PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 2138992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details