Texas Instruments Standard Linear and Logic 8-bit 205MHz Logic IC SN74LV374AGQNR

Description
8-Bit D-Type Flip-Flop, 205MHz, 3-State Output, VFBGA Product overview: SN74LV374AGQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 205MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 205MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV374AGQNR can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit D-Type Flip-Flop, 205MHz, 3-State Output, VFBGA Product overview: SN74LV374AGQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 205MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 205MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV374AGQNR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 205MHz Logic IC - 706-SN74LV374AGQNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 205MHz Logic IC
706-SN74LV374AGQNR
8-bit 205MHz Logic IC 706-SN74LV374AGQNR
8-Bit D-Type Flip-Flop, 205MHz, 3-State Output, VFBGA Product overview: SN74LV374AGQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 205MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 205MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV374AGQNR can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop, 205MHz, 3-State Output, VFBGA Product overview: SN74LV374AGQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 205MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 205MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV374AGQNR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LV374AGQNR
Product Name 8-bit 205MHz Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC02/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 74AHC08D,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 7989004P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details