Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LV374AGQNR

Description
Win Source Part Number: 1258440-SN74LV374AGQ NR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2.9 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 205 MHz ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12093-2R,296-120 93-1,-296-12093-1,29 6-12093-6R,296-12093 -6,-SN74LV374AGQNRR, 296-12093-2,-296-120 93-1,296-12093-1R Base Product Number: SN74LV37 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258440-SN74LV374AGQ NR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2.9 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 205 MHz ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12093-2R,296-120 93-1,-296-12093-1,29 6-12093-6R,296-12093 -6,-SN74LV374AGQNRR, 296-12093-2,-296-120 93-1,296-12093-1R Base Product Number: SN74LV37 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258440-SN74LV374AGQNR
Integrated Circuits (ICs) - Logic - Flip Flops 1258440-SN74LV374AGQNR
Win Source Part Number: 1258440-SN74LV374AGQ NR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2.9 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 205 MHz ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12093-2R,296-120 93-1,-296-12093-1,29 6-12093-6R,296-12093 -6,-SN74LV374AGQNRR, 296-12093-2,-296-120 93-1,296-12093-1R Base Product Number: SN74LV37 Product Status: Obsolete

Win Source Part Number: 1258440-SN74LV374AGQNR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LV
Type: D-Type
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 2.9 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-VFBGA
Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 205 MHz
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-12093-2R,296-12093-1,-296-12093-1,296-12093-6R,296-12093-6,-SN74LV374AGQNRR,296-12093-2,-296-12093-1,296-12093-1R
Base Product Number: SN74LV37
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74LV374AGQNR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV374AGQNR
Logic - Flip Flops SN74LV374AGQNR
IC FF D-TYPE SNGL 8BIT 20BGA

IC FF D-TYPE SNGL 8BIT 20BGA

Supplier's Site Datasheet
Flip Flops - SN74LV374AGQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV374AGQNR
Flip Flops SN74LV374AGQNR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258440-SN74LV374AGQNR SN74LV374AGQNR SN74LV374AGQNR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 5.9 ns
fMAX 205 MHz 205 MHz
Low-level Output Current (Sink) 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-6888-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
3 suppliers
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ACT374MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details