Texas Instruments SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs SN74LV373ARGYR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-VQFN -40 to 85
Request a Quote
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV373A is an octal transparent D-type latch with 3-state outputs, designed for operation from 2 V to 5.5 V. The SN74LV373ARGYR variant is packaged in a 20-pin VQFN with a body size of 4.50 mm × 3.50 mm and supports a thermal pad typically tied to ground. It operates over a temperature range of -40°C to 125°C, meets latch-up performance exceeding 250 mA per JESD 17, and supports mixed-mode voltage operation on all ports.

Datasheet Summary
Powered by GS/AI

The SN74LV373A is an octal transparent D-type latch with 3-state outputs, designed for operation from 2 V to 5.5 V. The SN74LV373ARGYR variant is packaged in a 20-pin VQFN with a body size of 4.50 mm × 3.50 mm and supports a thermal pad typically tied to ground. It operates over a temperature range of -40°C to 125°C, meets latch-up performance exceeding 250 mA per JESD 17, and supports mixed-mode voltage operation on all ports.

Suppliers

Company
Product
Description
Supplier Links
SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs - SN74LV373ARGYR - Texas Instruments
Dallas, TX, United States
SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs
SN74LV373ARGYR
SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs SN74LV373ARGYR
Octal Transparent D-Type Latches With 3-State Outputs 20-VQFN -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-VQFN -40 to 85

Buy Now Datasheet
Latches - 296-SN74LV373ARGYRDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now Datasheet
Latches - 296-SN74LV373ARGYRCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now Datasheet
Latches - 296-SN74LV373ARGYRTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1095138-SN74LV373ARGYR
Integrated Circuits (ICs) - Logic - Latches 1095138-SN74LV373ARGYR
Win Source Part Number: 1095138-SN74LV373ARG YR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74LV573ARGYRG4; SN74LV273ARGYR; SN74LV574ARGYR; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LV373ARGYRG4,29 6-13942-2,-296-13942 -1-ND,-SN74LV373ARGY RG4-NDR,296-13942-6- NDR,296-13942-1,2156 -SN74LV373ARGYR,TEXT ISSN74LV373ARGYR,SN7 4LV373ARGYRG4,296-13 942-1-NDR,SN74LV373A RGYRG4-ND,-296-13942 -1-NDR,296-13942-2-N DR,-296-13942-1,296- 13942-6,-SN74LV373AR GYR-NDR Base Product Number: 74LV373

Win Source Part Number: 1095138-SN74LV373ARGYR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x4.5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74LV573ARGYRG4; SN74LV273ARGYR; SN74LV574ARGYR;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LV373ARGYRG4,296-13942-2,-296-13942-1-ND,-SN74LV373ARGYRG4-NDR,296-13942-6-NDR,296-13942-1,2156-SN74LV373ARGYR,TEXTISSN74LV373ARGYR,SN74LV373ARGYRG4,296-13942-1-NDR,SN74LV373ARGYRG4-ND,-296-13942-1-NDR,296-13942-2-NDR,-296-13942-1,296-13942-6,-SN74LV373ARGYR-NDR
Base Product Number: 74LV373

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LV373ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV373ARGYR
Integrated Circuits (ICs) - Logic - Latches SN74LV373ARGYR
IC D-TYPE TRANSP SGL 8:8 20VQFN

IC D-TYPE TRANSP SGL 8:8 20VQFN

Supplier's Site
Latches - SN74LV373ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now
Logic - Latches - SN74LV373ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV373ARGYR
Logic - Latches SN74LV373ARGYR
IC D-TYP LATCH OCT TRANSP 20VQFN

IC D-TYP LATCH OCT TRANSP 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LV373ARGYR 296-SN74LV373ARGYRDKR-ND 1095138-SN74LV373ARGYR SN74LV373ARGYR SN74LV373ARGYR SN74LV373ARGYR
Product Name SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Operating Current 0.0200 mA
Propagation Delay 21 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ABT16373ADGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS - 5962-9757501QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details