IC D-TYPE TRANSP 8:8 20-VSSOP
IC D-TYPE TRANSP 8:8 20-VSSOP
IC D-TYPE TRANSP 8:8 20-VSSOP
| DigiKey | |
|---|---|
| Product Category | Logic Latches |
| Product Number | 296-SN74LV373ADGSRCT-ND |
| Product Name | Latches |
| Latch Type | Transparent-D |
| Output Characteristics | 3-State |
| Supply Voltage | 2V ~ 5.5V |
| Low-level Output Current (Sink) | 16 mA |