Manufacturer: Texas Instruments
Win Source Part Number: 851919-SN74LV367APWR
Series: 74LV
Features: 2 Element Bit per Element Output
Package: Reel - TR
Family Name: 74LV367
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-12350-2, -SN74LV367APWR-NDR, -SN74LV367APWRE4, 296-12350-2-NDR, 296-12350-1, -SN74LV367APWRG4, -296-12350-1, 296-12350-6, -SN74LV367APWRG4-NDR
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-TSSOP
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-TSSOP
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-TSSOP
IC BUF NON-INVERT 5.5V 16TSSOP
IC BUF NON-INVERT 5.5V 16TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 851919-SN74LV367APWR | 296-12350-2-ND | SN74LV367APWR | SN74LV367APWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV367APWR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts |