Win Source Part Number: 1259485-SN74LV367ADE
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LV
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV367
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 1259485-SN74LV367ADE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts |