Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments SN74LV273ADW.

Description
Logic Family / Base Number:74LV273; Flip-Flop Type:D; Propagation Delay:6.2ns; Frequency:160MHz; Output Current:12mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:-RoHS Compliant: Yes
Description
Logic Family / Base Number:74LV273; Flip-Flop Type:D; Propagation Delay:6.2ns; Frequency:160MHz; Output Current:12mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 15AC0558 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
15AC0558
Logic Family / Base Number Texas Instruments 15AC0558
Logic Family / Base Number:74LV273; Flip-Flop Type:D; Propagation Delay:6.2ns; Frequency:160MHz; Output Current:12mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:-RoHS Compliant: Yes

Logic Family / Base Number:74LV273; Flip-Flop Type:D; Propagation Delay:6.2ns; Frequency:160MHz; Output Current:12mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 15AC0558
Product Name Logic Family / Base Number Texas Instruments
Propagation Delay 6.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD54HCT74 High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset - 5962-8685301CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 44 ns
fMAX 25 MHz
View Details
Logic - Flip Flops - 74ACT175MTC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74HC273D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers