Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245AZQNR SN74LV245AZQNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255237-SN74LV245AZQ NR Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFBGA Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-BGA MICROSTAR JUNIOR (4x3) Alternative Parts (Cross-Reference): TC74LVX245FT; TC74LVX245FT(EL,M); TC74LVX245FT(EL); Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255237-SN74LV245AZQ NR Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFBGA Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-BGA MICROSTAR JUNIOR (4x3) Alternative Parts (Cross-Reference): TC74LVX245FT; TC74LVX245FT(EL,M); TC74LVX245FT(EL); Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245AZQNR - 1255237-SN74LV245AZQNR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245AZQNR
1255237-SN74LV245AZQNR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245AZQNR 1255237-SN74LV245AZQNR
Manufacturer: Texas Instruments Win Source Part Number: 1255237-SN74LV245AZQ NR Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFBGA Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-BGA MICROSTAR JUNIOR (4x3) Alternative Parts (Cross-Reference): TC74LVX245FT; TC74LVX245FT(EL,M); TC74LVX245FT(EL); Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255237-SN74LV245AZQNR
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-VFBGA
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LV245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-BGA MICROSTAR JUNIOR (4x3)
Alternative Parts (Cross-Reference): TC74LVX245FT; TC74LVX245FT(EL,M); TC74LVX245FT(EL);
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LV245AZQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LV245AZQNR
Buffers, Drivers, Receivers, Transceivers SN74LV245AZQNR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-BGA MICROSTAR JUNIOR (4x3)

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-BGA MICROSTAR JUNIOR (4x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1255237-SN74LV245AZQNR SN74LV245AZQNR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245AZQNR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 20-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details