TRANSC, NON INV, TRISTATE O/P, 20TSSOP; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LV245; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH4964 |
| Product Name | Transc, Non Inv, Tristate O/p, 20Tssop; Logic Device Type Texas Instruments |