IC, TRANSCEIVER, OCTAL 3-STATE, SMD; Logic Family / Base Number:74LV245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LV; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7671 |
| Product Name | Ic, Transceiver, Octal 3-State, Smd; Logic Family / Base Number Texas Instruments |