Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245ADGVRG4 SN74LV245ADGVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255228-SN74LV245ADG VRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255228-SN74LV245ADG VRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245ADGVRG4 - 1255228-SN74LV245ADGVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245ADGVRG4
1255228-SN74LV245ADGVRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245ADGVRG4 1255228-SN74LV245ADGVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255228-SN74LV245ADG VRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255228-SN74LV245ADGVRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
IC BUS TRANSCEIVER 8BIT 20TVSOP - 815-SN74LV245ADGVRG4 - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCEIVER 8BIT 20TVSOP
815-SN74LV245ADGVRG4
IC BUS TRANSCEIVER 8BIT 20TVSOP 815-SN74LV245ADGVRG4
IC BUS TRANSCEIVER 8BIT 20TVSOP

IC BUS TRANSCEIVER 8BIT 20TVSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers
Product Number 1255228-SN74LV245ADGVRG4 815-SN74LV245ADGVRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV245ADGVRG4 IC BUS TRANSCEIVER 8BIT 20TVSOP
Package Type Surface Mount; TFSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details