Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LV244ATDBRE4

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - SN74LV244ATDBRE4-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN74LV244ATDBRE4-ND
Buffers, Drivers, Receivers, Transceivers SN74LV244ATDBRE4-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259457-SN74LV244ATDBRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259457-SN74LV244ATDBRE4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259457-SN74LV244ATDBRE4
Win Source Part Number: 1259457-SN74LV244ATD BRE4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LV Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV24 Product Status: Obsolete

Win Source Part Number: 1259457-SN74LV244ATDBRE4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LV
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LV24
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number SN74LV244ATDBRE4-ND 1259457-SN74LV244ATDBRE4
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD822ARM-REEL - 859721-AD822ARM-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; MSOP; 8-MSOP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U/2K5E4 - 086937-BUF634U/2K5E4 - Win Source Electronics
Specs
Bandwidth 180 MHz
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details