Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 099016-SN74LV244APWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-27806-6-ND | 099016-SN74LV244APWRG3 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV244APWRG3 |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |