BUFFER/DRIVER, OCTAL, SMD, SOIC20; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LV244; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LV; Logic ICRoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7669 | SN74LV244ADW |
| Product Name | Buffer/driver, Octal, Smd, Soic20; Logic Device Type Texas Instruments | Buffers & Line Drivers |