Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TVSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TVSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 030240-SN74LV244ADGV
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TVSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC BUF NON-INVERT 5.5V 20TVSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-3805-2-ND | 030240-SN74LV244ADGVR | SN74LV244ADGVR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV244ADGVR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |