Manufacturer: Texas Instruments
Win Source Part Number: 795068-SN74LV244ADBR
Series: 74LV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74LV244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MC74LVQ244SD; MC74LVQ244SDG; 74LV244DB,112; 74LV244DB;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
IC BUF NON-INVERT 5.5V 20SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 795068-SN74LV244ADBRG4 | SN74LV244ADBRG4-ND | SN74LV244ADBRG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV244ADBRG4 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |