Manufacturer: Texas Instruments
Win Source Part Number: 030239-SN74LV240APWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
IC BUFFER INVERT 5.5V 20TSSOP
IC BUFFER INVERT 5.5V 20TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 030239-SN74LV240APWR | 296-12348-6-ND | SN74LV240APWR | SN74LV240APWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV240APWR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |