Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Manufacturer: Texas Instruments
Win Source Part Number: 765595-SN74LV240ANSR
Series: 74LV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74LV240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): HD74LV240AFPEL; HD74LV240AFP-E; HD74LV240AFP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC BUFFER INVERT 5.5V 20SO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-31870-2-ND | 765595-SN74LV240ANSR | SN74LV240ANSR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV240ANSR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |