Texas Instruments High-Performance Analog Logic - Gates and Inverters SN74LV21APWTE4

Description
IC GATE AND 2CH 4-INP 14TSSOP
Datasheet
Description
IC GATE AND 2CH 4-INP 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - SN74LV21APWTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV21APWTE4
Logic - Gates and Inverters SN74LV21APWTE4
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LV21APWTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV21APWTE4
Gates and Inverters SN74LV21APWTE4
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number SN74LV21APWTE4 SN74LV21APWTE4
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; AND AND; AND Gate
Supply Voltage 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Operating Current 0.0200 mA 12 mA
Low Level Output Current (Sink) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138990P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Dual 2-input AND gate - 74AHCT2G08DC-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
5 suppliers