Texas Instruments High-Performance Analog Gates and Inverters SN74LV21APWT

Description
AND Gate IC 2 Channel 14-TSSOP
Request a Quote Datasheet
Description
AND Gate IC 2 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74LV21APWT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV21APWT-ND
Gates and Inverters SN74LV21APWT-ND
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257727-SN74LV21APWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257727-SN74LV21APWT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257727-SN74LV21APWT
Win Source Part Number: 1257727-SN74LV21APWT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 750 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LV21APWT,2 156-SN74LV21APWT,215 6-SN74LV21APWT-TITR Base Product Number: SN74LV21 Product Status: Obsolete

Win Source Part Number: 1257727-SN74LV21APWT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LV21APWT,2156-SN74LV21APWT,2156-SN74LV21APWT-TITR
Base Product Number: SN74LV21
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Logic IC
705-SN74LV21APWT
Dual TSSOP Logic IC 705-SN74LV21APWT
LV/LV-A/LVX/H SERIES, DUAL 4-INPUT AND GATE, PDSO14, GREEN, PLASTIC, TSSOP-14 Product overview: SN74LV21APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV21APWT can be used for catalog matching and distributor lookup.

LV/LV-A/LVX/H SERIES, DUAL 4-INPUT AND GATE, PDSO14, GREEN, PLASTIC, TSSOP-14 Product overview: SN74LV21APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV21APWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV21APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV21APWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV21APWT
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV21APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV21APWT
Gates and Inverters SN74LV21APWT
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74LV21APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV21APWT
Logic - Gates and Inverters SN74LV21APWT
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV21APWT-ND 1257727-SN74LV21APWT 705-SN74LV21APWT SN74LV21APWT SN74LV21APWT SN74LV21APWT
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Dual TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND; AND Gate NOT; AND
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Inputs 4 4 4 4
Propagation Delay 7 ns 7 ns 7 ns
Low Level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS20AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 2222696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers