Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Win Source Part Number: 1259468-SN74LV1T34DC
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 1.6V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51580-1,SN74LV1T
Base Product Number: 74LV1T34
IC BUFFER NON-INVERT 5.5V SC70-5
IC BUFFER NON-INVERT 5.5V SC70-5
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-51580-6-ND | 1259468-SN74LV1T34DCKRG4 | SN74LV1T34DCKRG4 | SN74LV1T34DCKRG4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 to 5.5 volts |