Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 803762-SN74LV1T34DCK
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.6V ~ 5.5V
IC BUF NON-INVERT 5.5V SC70-5
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-37177-2-ND | 803762-SN74LV1T34DCKR | SN74LV1T34DCKR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Interface - Interface - Drivers, Receivers, Transceivers - SN74LV1T34DCKR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.6 to 5.5 volts |