Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1100152-SN74LV1T34DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74LV1T34
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.6 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LV1T34DCKRG4; SN74LV1T34DCKR;
Introduction Date: April 25, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 5.5V SOT23-5
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-37176-6-ND | 1100152-SN74LV1T34DBVR | SN74LV1T34DBVR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV1T34DBVR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 to 5.5 volts |