Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS Automotive 5-Pin SC-70 T/R
BUFFER GATE, 3 STATE O/P, SC-70-5; Logic Family / Base Number:74LV1T126; Logic Device Type:Buffer, Shifter; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Logic IC Family:74LV; Logic IC RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LV1T126DCKR | 29AH7662 |
| Product Name | Others | Buffer Gate, 3 State O/p, Sc-70-5; Logic Family / Base Number Texas Instruments |