BUFFER GATE, 3 STATE O/P, SOT-23-5; Logic Device Type:Buffer, Shifter; Logic Family / Base Number:74LV1T126; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Logic IC Family:74LV; Logic ICRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH4959 |
| Product Name | Buffer Gate, 3 State O/p, Sot-23-5; Logic Device Type Texas Instruments |