Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV1T126DBVR SN74LV1T126DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255193-SN74LV1T126D BVR Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 1.6 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74LV1T126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): HD74LV1G126AVSE-E; HD74LV1G126AVSE; HD74LV1G126AVS; Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255193-SN74LV1T126D BVR Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 1.6 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74LV1T126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): HD74LV1G126AVSE-E; HD74LV1G126AVSE; HD74LV1G126AVS; Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV1T126DBVR - 1255193-SN74LV1T126DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV1T126DBVR
1255193-SN74LV1T126DBVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV1T126DBVR 1255193-SN74LV1T126DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1255193-SN74LV1T126D BVR Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 1.6 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74LV1T126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): HD74LV1G126AVSE-E; HD74LV1G126AVSE; HD74LV1G126AVS; Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255193-SN74LV1T126DBVR
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 1.6 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74LV1T126
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): HD74LV1G126AVSE-E; HD74LV1G126AVSE; HD74LV1G126AVS;
Introduction Date: December 19, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1255193-SN74LV1T126DBVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV1T126DBVR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details