BUFFER GATE, 3 STATE O/P, SC-70-5; Logic Device Type:Buffer, Shifter; Logic Family / Base Number:74LV1T125; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Logic IC Family:74LV; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7661 |
| Product Name | Buffer Gate, 3 State O/p, Sc-70-5; Logic Device Type Texas Instruments |